Frame Steel, painted black
Impeller Reinforced Plastic and Metal plate
Power Connection 2x lead wires
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OA6030CBA23H-L |
| Product Name | Crossflow Blower |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 195 SCFM (331 m³/hr) |
| Maximum Static Pressure | 0.3000 in H2O (0.5605 Torr) |
| Maximum Sound Level | 53 dbA |
| Nominal Voltage | 230 volts |