ORION Fans Dual Voltager AC Tray OA600S-DV

Description
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Datasheet
Description
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, USA
Dual Voltager AC Tray
OA600S-DV
Dual Voltager AC Tray OA600S-DV
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
  • Heavy Duty steel construction with extruded aluminum side rails
  • EZ-mount clip nuts and fasteners
  • Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
432 X 305 X 44.5 Fan Tray Orion Fans - 36AJ7420 - Newark, An Avnet Company
Chicago, IL, United States
432 X 305 X 44.5 Fan Tray Orion Fans
36AJ7420
432 X 305 X 44.5 Fan Tray Orion Fans 36AJ7420
432 X 305 X 44.5 FAN TRAY

432 X 305 X 44.5 FAN TRAY

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
OA600S-DV
AC Fans OA600S-DV
AC Fans AC Fan Tray, 6 Unit, 660CFM, Dual Voltage, 115/230VAC, 432x305x44.5mm

AC Fans AC Fan Tray, 6 Unit, 660CFM, Dual Voltage, 115/230VAC, 432x305x44.5mm

Buy Now Datasheet

Technical Specifications

  ORION Fans Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA600S-DV 36AJ7420 OA600S-DV
Product Name Dual Voltager AC Tray 432 X 305 X 44.5 Fan Tray Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 660 SCFM (1122 m³/hr)
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 17.9 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHMW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
6020-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details