ORION Fans OA5920 'Challenger Series' OA5920-23TB

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals Motor Capacitor dirve, impedance and thermally protected
Request a Quote Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals Motor Capacitor dirve, impedance and thermally protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA5920 'Challenger Series' - OA5920-23TB - ORION Fans
Dallas, TX, USA
OA5920 'Challenger Series'
OA5920-23TB
OA5920 'Challenger Series' OA5920-23TB
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals Motor Capacitor dirve, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection Terminals

Motor Capacitor dirve, impedance and thermally protected

Datasheet
AC Fans - 1053-1075-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 180.0 CFM (5.04m³/min) 2 Terminals

Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 180.0 CFM (5.04m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x51mm, 230VAC, 180CFM, 41W, 55dBA, 3000RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 172x150x51mm, 230VAC, 180CFM, 41W, 55dBA, 3000RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
AC fan, 6.7 Inchx5.9 Inchx2.0 Inch, 220V, Terminals, ball bearing - 70103313 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC fan, 6.7 Inchx5.9 Inchx2.0 Inch, 220V, Terminals, ball bearing
70103313
AC fan, 6.7 Inchx5.9 Inchx2.0 Inch, 220V, Terminals, ball bearing 70103313
Features: Shaded Pole Motors Die Cast Aluminum Frames UL94V-0 Thermoplastic Impellers –20°C to +75°C Operating Temperature 60,000 Hours (L10)(40C) Life Expectancy Class B Insulation UL, cUL, TUV, CE Safety Approvals

Features:

  • Shaded Pole Motors
  • Die Cast Aluminum Frames
  • UL94V-0 Thermoplastic Impellers
  • –20°C to +75°C Operating Temperature
  • 60,000 Hours (L10)(40C) Life Expectancy
  • Class B Insulation
  • UL, cUL, TUV, CE Safety Approvals
Supplier's Site
FAN AC 172X150 x 51, 230V, BALL, 180cfm - OA5920-23TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X150 x 51, 230V, BALL, 180cfm
OA5920-23TB
FAN AC 172X150 x 51, 230V, BALL, 180cfm OA5920-23TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, 180Cfm, Ball, 51Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7417 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 180Cfm, Ball, 51Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7417
Axial Fan, 180Cfm, Ball, 51Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7417
AXIAL FAN, 180CFM, BALL, 51MM, 172MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:180CFM; Noise Rating:55dB RoHS Compliant: Yes

AXIAL FAN, 180CFM, BALL, 51MM, 172MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:180CFM; Noise Rating:55dB RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA5920-23TB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA5920-23TB
Fans, Thermal Management - Fans - AC Fans OA5920-23TB
FAN AXIAL 172X50.8MM 230VAC TERM

FAN AXIAL 172X50.8MM 230VAC TERM

Supplier's Site

Technical Specifications

  ORION Fans DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA5920-23TB 1053-1075-ND OA5920-23TB 70103313 OA5920-23TB 36AJ7417 OA5920-23TB
Product Name OA5920 'Challenger Series' AC Fans AC Fans AC fan, 6.7 Inchx5.9 Inchx2.0 Inch, 220V, Terminals, ball bearing FAN AC 172X150 x 51, 230V, BALL, 180cfm Axial Fan, 180Cfm, Ball, 51Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 180 SCFM (306 m³/hr) 180 SCFM (306 m³/hr) 180 SCFM (306 m³/hr) 180 SCFM (306 m³/hr) 180 SCFM (306 m³/hr) 180 SCFM (306 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr) 0.5100 in H2O (0.9528 Torr) 0.5100 in H2O (0.9528 Torr)
Maximum Sound Level 47 dbA 55 dbA 47 dbA 55 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF33000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 85MG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04010BAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers