ORION Fans OA4715 Series OA4715-23TB

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals Motor AC shaded pole, impedance and thermally protected
Request a Quote Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals Motor AC shaded pole, impedance and thermally protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA4715 Series - OA4715-23TB - ORION Fans
Dallas, TX, USA
OA4715 Series
OA4715-23TB
OA4715 Series OA4715-23TB
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals Motor AC shaded pole, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection Terminals

Motor AC shaded pole, impedance and thermally protected

Datasheet
AC Fans - 1053-1073-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 110.0 CFM (3.08m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 110.0 CFM (3.08m³/min) 2 Terminals

Buy Now Datasheet
ORIN Axial - OA4715-23TB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OA4715-23TB
ORIN Axial OA4715-23TB
Fan AC 120X38 230V Ball

Fan AC 120X38 230V Ball

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - OA4715-23TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA4715-23TB
Fans, Thermal Management - Fans - AC Fans OA4715-23TB
FAN AXIAL 120X38MM 230VAC TERM

FAN AXIAL 120X38MM 230VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, 120x38mm, 230VAC, 110CFM, 24W, 44dBA, 3000RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 120x38mm, 230VAC, 110CFM, 24W, 44dBA, 3000RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, Ball, 110Cfm, 44Db, 24W, 230V; Nominal Rated Voltage Ac Orion Fans - 89AH2456 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 110Cfm, 44Db, 24W, 230V; Nominal Rated Voltage Ac Orion Fans
89AH2456
Axial Fan, Ball, 110Cfm, 44Db, 24W, 230V; Nominal Rated Voltage Ac Orion Fans 89AH2456
AXIAL FAN, BALL, 110CFM, 44DB, 24W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110CFM; Noise Rating:44dBA; Power Rating:24W RoHS Compliant: Yes

AXIAL FAN, BALL, 110CFM, 44DB, 24W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110CFM; Noise Rating:44dBA; Power Rating:24W RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 4.7 in. H; 1.5 in.; 230 VAC; 105 CFM; 20 W; AC; 43 dB; Sealed Dull Ball - 70103311 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 4.7 in. H; 1.5 in.; 230 VAC; 105 CFM; 20 W; AC; 43 dB; Sealed Dull Ball
70103311
Fan; 4.7 in. H; 1.5 in.; 230 VAC; 105 CFM; 20 W; AC; 43 dB; Sealed Dull Ball 70103311
Features: Shaded Pole Motors Die Cast Aluminum Frames UL94V-0 Thermoplastic Impellers –20°C to +75°C Operating Temperature 60,000 Hours (L10)(40C) Life Expectancy Class B Insulation UL, cUL, TUV, CE Safety Approvals

Features:

  • Shaded Pole Motors
  • Die Cast Aluminum Frames
  • UL94V-0 Thermoplastic Impellers
  • –20°C to +75°C Operating Temperature
  • 60,000 Hours (L10)(40C) Life Expectancy
  • Class B Insulation
  • UL, cUL, TUV, CE Safety Approvals
Supplier's Site
FAN AC 120X38 230V BALL, 111cfm - OA4715-23TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 120X38 230V BALL, 111cfm
OA4715-23TB
FAN AC 120X38 230V BALL, 111cfm OA4715-23TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA4715-23TB 1053-1073-ND OA4715-23TB OA4715-23TB OA4715-23TB 89AH2456 70103311 OA4715-23TB
Product Name OA4715 Series AC Fans ORIN Axial Fans, Thermal Management - Fans - AC Fans AC Fans Axial Fan, Ball, 110Cfm, 44Db, 24W, 230V; Nominal Rated Voltage Ac Orion Fans Fan; 4.7 in. H; 1.5 in.; 230 VAC; 105 CFM; 20 W; AC; 43 dB; Sealed Dull Ball FAN AC 120X38 230V BALL, 111cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr) 105 SCFM (178 m³/hr) 111 SCFM (189 m³/hr)
Maximum Static Pressure 0.3700 in H2O (0.6913 Torr) 0.3700 in H2O (0.6913 Torr) 0.3400 in H2O (0.6352 Torr)
Maximum Sound Level 44 dbA 44 dbA 44 dbA 43 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.63 SCFM (45.26 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.30 - Filter fan - 7F3081205700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
6025-5 Series 2.16 Watt (W) Power Brushless DC Axial Fan - D6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details