ORION Fans OA4715 Series OA4715-12TB

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals Motor AC shaded pole, impedance and thermally protected
Request a Quote
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals Motor AC shaded pole, impedance and thermally protected
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number OA4715, operates at a nominal voltage of 115V AC and has a rated power of 24W. It features a diecast aluminum frame and a PBT impeller, both designed for durability. The fan utilizes a dual ball bearing system, which contributes to a life expectancy of approximately 60,000 hours at 40°C. It delivers an airflow of 110 CFM while maintaining a noise level of 44 dB. The fan is rated for operation in temperatures ranging from -10°C to +70°C and can withstand storage temperatures from -20°C to +80°C. It is equipped with terminals for connection and has a maximum static pressure of 0.37,Äù H2O. This fan is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number OA4715, operates at a nominal voltage of 115V AC and has a rated power of 24W. It features a diecast aluminum frame and a PBT impeller, both designed for durability. The fan utilizes a dual ball bearing system, which contributes to a life expectancy of approximately 60,000 hours at 40°C. It delivers an airflow of 110 CFM while maintaining a noise level of 44 dB. The fan is rated for operation in temperatures ranging from -10°C to +70°C and can withstand storage temperatures from -20°C to +80°C. It is equipped with terminals for connection and has a maximum static pressure of 0.37,Äù H2O. This fan is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
OA4715 Series - OA4715-12TB - ORION Fans
Dallas, TX, USA
OA4715 Series
OA4715-12TB
OA4715 Series OA4715-12TB
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals Motor AC shaded pole, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection Terminals

Motor AC shaded pole, impedance and thermally protected

Datasheet
AC Fans - 1053-1072-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 120VAC Square - 120mm L x 120mm H Ball 110.0 CFM (3.08m³/min) 2 Terminals

Fan Tubeaxial 120VAC Square - 120mm L x 120mm H Ball 110.0 CFM (3.08m³/min) 2 Terminals

Buy Now Datasheet
Fan; 4.7 in. H; 1.5 in.; 120 VAC; 105 CFM; 20 W; AC; 43 dB; Sealed Dull Ball - 70103310 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 4.7 in. H; 1.5 in.; 120 VAC; 105 CFM; 20 W; AC; 43 dB; Sealed Dull Ball
70103310
Fan; 4.7 in. H; 1.5 in.; 120 VAC; 105 CFM; 20 W; AC; 43 dB; Sealed Dull Ball 70103310
Features: Shaded Pole Motors Die Cast Aluminum Frames UL94V-0 Thermoplastic Impellers –20°C to +75°C Operating Temperature 60,000 Hours (L10)(40C) Life Expectancy Class B Insulation UL, cUL, TUV, CE Safety Approvals

Features:

  • Shaded Pole Motors
  • Die Cast Aluminum Frames
  • UL94V-0 Thermoplastic Impellers
  • –20°C to +75°C Operating Temperature
  • 60,000 Hours (L10)(40C) Life Expectancy
  • Class B Insulation
  • UL, cUL, TUV, CE Safety Approvals
Supplier's Site
ORIN Axial - OA4715-12TB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OA4715-12TB
ORIN Axial OA4715-12TB
Fan AC 120X38 120V Ball

Fan AC 120X38 120V Ball

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, 120x38mm, 115VAC, 110CFM, 24W, 44dBA, 3000RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 120x38mm, 115VAC, 110CFM, 24W, 44dBA, 3000RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, Ball, 110Cfm, 44Db, 24W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2455 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 110Cfm, 44Db, 24W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2455
Axial Fan, Ball, 110Cfm, 44Db, 24W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2455
AXIAL FAN, BALL, 110CFM, 44DB, 24W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110CFM; Noise Rating:44dBA; Power Rating:24W RoHS Compliant: Yes

AXIAL FAN, BALL, 110CFM, 44DB, 24W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:110CFM; Noise Rating:44dBA; Power Rating:24W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA4715-12TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA4715-12TB
Fans, Thermal Management - Fans - AC Fans OA4715-12TB
FAN AXIAL 120X38MM 120VAC TERM

FAN AXIAL 120X38MM 120VAC TERM

Supplier's Site
FAN AC 120X38 120V BALL, 111cfm - OA4715-12TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 120X38 120V BALL, 111cfm
OA4715-12TB
FAN AC 120X38 120V BALL, 111cfm OA4715-12TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey Allied Electronics, Inc. Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA4715-12TB 1053-1072-ND 70103310 OA4715-12TB OA4715-12TB 89AH2455 OA4715-12TB OA4715-12TB
Product Name OA4715 Series AC Fans Fan; 4.7 in. H; 1.5 in.; 120 VAC; 105 CFM; 20 W; AC; 43 dB; Sealed Dull Ball ORIN Axial AC Fans Axial Fan, Ball, 110Cfm, 44Db, 24W, 115V; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans FAN AC 120X38 120V BALL, 111cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr) 105 SCFM (178 m³/hr) 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr) 111 SCFM (189 m³/hr)
Maximum Static Pressure 0.3700 in H2O (0.6913 Torr) 0.3700 in H2O (0.6913 Torr) 0.3400 in H2O (0.6352 Torr)
Maximum Sound Level 44 dbA 44 dbA 43 dbA 44 dbA
Nominal Voltage 120 volts 120 volts 120 volts 115 volts 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 299DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F20812010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details