ORION Fans AC Fan Tray OA302

Description
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Datasheet
Description
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, USA
AC Fan Tray
OA302
AC Fan Tray OA302
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
  • Heavy Duty steel construction with extruded aluminum side rails
  • EZ-mount clip nuts and fasteners
  • Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Sheung Wan, Hong Kong
AC Fans
OA302
AC Fans OA302
AC Fans AC Fan Tray, 3 Unit, 330CFM, 45W, 53dBA, 230VAC, 432x178x44.5mm

AC Fans AC Fan Tray, 3 Unit, 330CFM, 45W, 53dBA, 230VAC, 432x178x44.5mm

Buy Now Datasheet

Technical Specifications

  ORION Fans VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OA302 OA302
Product Name AC Fan Tray AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 330 SCFM (561 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Backward Curved Fan - N88-50604 Gen 3+ - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6000 SCFM (10198 m³/hr)
Maximum Sound Level 92 dbA
View Details