ORION Fans AC Fan Tray OA300S

Description
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Datasheet
Description
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, USA
AC Fan Tray
OA300S
AC Fan Tray OA300S
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
  • Heavy Duty steel construction with extruded aluminum side rails
  • EZ-mount clip nuts and fasteners
  • Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Sheung Wan, Hong Kong
AC Fans
OA300S
AC Fans OA300S
AC Fans AC Fan Tray, 3 Unit, 330CFM, 45W, 53dBA, 115VAC, 432x178x44.5mm

AC Fans AC Fan Tray, 3 Unit, 330CFM, 45W, 53dBA, 115VAC, 432x178x44.5mm

Buy Now Datasheet

Technical Specifications

  ORION Fans VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OA300S OA300S
Product Name AC Fan Tray AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 330 SCFM (561 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

4028-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1453 to ? in H2O (0.2714 to ? Torr)
Maximum Sound Level 32.45 dbA
View Details
Axial Fan - 113XN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details