Fan Tubeaxial 115VAC Square - 322.7mm L x 322.7mm H Ball 1130.0 CFM (31.64m³/min) Terminal Block
AC Fans Louvered Filter Fan Hinged Guard Kit with 280mm Fan Installed, 322.7x133.4mm, 115VAC, 1130CFM, 148W, 70dBA, 2700RPM, IP54 Rated
FAN AXIAL 322.7X133.4MM 115VAC
LOUVERED FILTER FAN HINGED GUARD KIT WITH 280 MM FAN INSTALLED, 115V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1774-ND | OA280LFGH111T | OA280LFGH111T | 36AJ7393 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Louvered Filter Fan Hinged Guard Kit With 280 Mm Fan Installed, 115V Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1130 SCFM (1921 m³/hr) | 1130 SCFM (1921 m³/hr) | ||
| Maximum Static Pressure | 0.6500 in H2O (1.21 Torr) | |||
| Maximum Sound Level | 70 dbA | 70 dbA | ||
| Nominal Voltage | 115 volts | 115 volts |