230VAC EC 280X90MM W/TACH 0-10V
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1053-OA280EC-22-1TB24A-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1135 SCFM (1929 m³/hr) |
| Maximum Static Pressure | 0.8200 in H2O (1.53 Torr) |
| Maximum Sound Level | 68.6 dbA |
| Nominal Voltage | 230 volts |