ORION Fans AC Fans OA280AP-22-1WB1868

Description
Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA280AP-22-1WB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 1300Cfm, 73Db, 210W, 230Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2454 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 1300Cfm, 73Db, 210W, 230Vac; Nominal Rated Voltage Ac Orion Fans
89AH2454
Axial Fan, 1300Cfm, 73Db, 210W, 230Vac; Nominal Rated Voltage Ac Orion Fans 89AH2454
AXIAL FAN, 1300CFM, 73DB, 210W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1300CFM; Noise Rating:73dBA; Power Rating:210W RoHS Compliant: Yes

AXIAL FAN, 1300CFM, 73DB, 210W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1300CFM; Noise Rating:73dBA; Power Rating:210W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA280AP-22-1WB1868-ND 89AH2454
Product Name AC Fans Axial Fan, 1300Cfm, 73Db, 210W, 230Vac; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1300 SCFM (2210 m³/hr) 1300 SCFM (2210 m³/hr)
Maximum Static Pressure 0.7500 in H2O (1.4 Torr)
Maximum Sound Level 73 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA60000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-06020DSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers