ORION Fans AC Fans OA280AP-22-1TB1869K

Description
Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA280AP-22-1TB1869K-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Terminals

Buy Now Datasheet
Ac Axial Fan, Ball, 280Mm, 1300Cfm, 230V; Fan Frame Type Orion Fans - 45AJ0116 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, Ball, 280Mm, 1300Cfm, 230V; Fan Frame Type Orion Fans
45AJ0116
Ac Axial Fan, Ball, 280Mm, 1300Cfm, 230V; Fan Frame Type Orion Fans 45AJ0116
AC AXIAL FAN, BALL, 280MM, 1300CFM, 230V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1300CFM; Noise Rating:73dB; Power Rating:210W; Rated Speed:3200rpm; IP Rating:IP69KRoHS Compliant: Yes

AC AXIAL FAN, BALL, 280MM, 1300CFM, 230V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1300CFM; Noise Rating:73dB; Power Rating:210W; Rated Speed:3200rpm; IP Rating:IP69KRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA280AP-22-1TB1869K-ND 45AJ0116
Product Name AC Fans Ac Axial Fan, Ball, 280Mm, 1300Cfm, 230V; Fan Frame Type Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1300 SCFM (2210 m³/hr) 1300 SCFM (2210 m³/hr)
Maximum Static Pressure 0.7500 in H2O (1.4 Torr)
Maximum Sound Level 73 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fans - 1759812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details