ORION Fans AC Fans OA280AP-22-1TB1868

Description
Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA280AP-22-1TB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 1300Cfm, 73Db, 210W, 230Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2453 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 1300Cfm, 73Db, 210W, 230Vac; Nominal Rated Voltage Ac Orion Fans
89AH2453
Axial Fan, 1300Cfm, 73Db, 210W, 230Vac; Nominal Rated Voltage Ac Orion Fans 89AH2453
AXIAL FAN, 1300CFM, 73DB, 210W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1300CFM; Noise Rating:73dBA; Power Rating:210W RoHS Compliant: Yes

AXIAL FAN, 1300CFM, 73DB, 210W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1300CFM; Noise Rating:73dBA; Power Rating:210W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA280AP-22-1TB1868-ND 89AH2453
Product Name AC Fans Axial Fan, 1300Cfm, 73Db, 210W, 230Vac; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1300 SCFM (2210 m³/hr) 1300 SCFM (2210 m³/hr)
Maximum Static Pressure 0.7500 in H2O (1.4 Torr)
Maximum Sound Level 73 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
50x50x10mm, 24 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010DHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers
Fan Heater Stego - 48AC2613 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details