Fan Tubeaxial 115VAC Square - 280mm L x 280mm H Ball 1300.0 CFM (36.40m³/min) 2 Wire Leads
AXIAL FAN, 1300CFM, 73DB, 210W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:280mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1300CFM; Noise Rating:73dBA; Power Rating:210W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA280AP-11-1WB1868-ND | 89AH2452 |
| Product Name | AC Fans | Axial Fan, 1300Cfm, 73Db, 210W, 115Vac; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1300 SCFM (2210 m³/hr) | 1300 SCFM (2210 m³/hr) |
| Maximum Static Pressure | 0.7500 in H2O (1.4 Torr) | |
| Maximum Sound Level | 73 dbA | |
| Nominal Voltage | 115 volts | 115 volts |