ORION Fans Fan,AC,115 V,170 W,2700 RPM,1130 CFM,70dB,Dual Ball Bearing,Terminal,280 x 80mm OA280AN-11-1TB-18

Description
Dimensions: 280 × 80 mm (11.0" × 3.1") Features: Motor: High Performance Capacitor Drive, Thermally Protected Dielectric Strength: AC 1500 V (50/60 Hz) 1 Min. Operating Temperature: –40°C to +60°C Life Expectancy (L10): 40,000 Hours Frame: Die Cast Aluminum Impeller: UL95V-0 Glass Fiber Reinforce Nylon Coating Power Connection: Lead Wires
Description
Dimensions: 280 × 80 mm (11.0" × 3.1") Features: Motor: High Performance Capacitor Drive, Thermally Protected Dielectric Strength: AC 1500 V (50/60 Hz) 1 Min. Operating Temperature: –40°C to +60°C Life Expectancy (L10): 40,000 Hours Frame: Die Cast Aluminum Impeller: UL95V-0 Glass Fiber Reinforce Nylon Coating Power Connection: Lead Wires

Suppliers

Company
Product
Description
Supplier Links
Fan,AC,115 V,170 W,2700 RPM,1130 CFM,70dB,Dual Ball Bearing,Terminal,280 x 80mm - 70103390 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan,AC,115 V,170 W,2700 RPM,1130 CFM,70dB,Dual Ball Bearing,Terminal,280 x 80mm
70103390
Fan,AC,115 V,170 W,2700 RPM,1130 CFM,70dB,Dual Ball Bearing,Terminal,280 x 80mm 70103390
Dimensions: 280 × 80 mm (11.0" × 3.1") Features: Motor: High Performance Capacitor Drive, Thermally Protected Dielectric Strength: AC 1500 V (50/60 Hz) 1 Min. Operating Temperature: –40°C to +60°C Life Expectancy (L10): 40,000 Hours Frame: Die Cast Aluminum Impeller: UL95V-0 Glass Fiber Reinforce Nylon Coating Power Connection: Lead Wires

Dimensions: 280 × 80 mm (11.0" × 3.1")
Features:

  • Motor: High Performance Capacitor Drive, Thermally Protected
  • Dielectric Strength: AC 1500 V (50/60 Hz) 1 Min.
  • Operating Temperature: –40°C to +60°C
  • Life Expectancy (L10): 40,000 Hours
  • Frame: Die Cast Aluminum
  • Impeller: UL95V-0 Glass Fiber Reinforce Nylon Coating
  • Power Connection: Lead Wires
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70103390
Product Name Fan,AC,115 V,170 W,2700 RPM,1130 CFM,70dB,Dual Ball Bearing,Terminal,280 x 80mm
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater, 13W, Ac/dc 30-60 V, 60Mm, Cable 360Mm Stego - 27T2319 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Backward Curved Fan - N88-28052 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2200 SCFM (3739 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFF10000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details