Fan Tubeaxial 115VAC Square - 320mm L x 320mm H Ball 850.0 CFM (23.80m³/min) 2 Terminals
AC Fans Louvered Filter Fan Snap-On Guard Kit with 172mm Fan Installed, 320x122.5mm, 115VAC, 850CFM, 75W, 69dBA, 2700RPM, IP54 Rated
LOUVERED FILTER FAN SLIDE GUARD KIT WITH 172 MM FAN INSTALLED, 115V
FAN AXIAL 320X122.5MM 115VAC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OA254LFG111TXC-ND | OA254LFG111TXC | 36AJ7369 | OA254LFG111TXC |
| Product Name | AC Fans | AC Fans | Louvered Filter Fan Slide Guard Kit With 172 Mm Fan Installed, 115V Orion Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 850 SCFM (1445 m³/hr) | 850 SCFM (1445 m³/hr) | ||
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | |||
| Maximum Sound Level | 69 dbA | 69 dbA | ||
| Nominal Voltage | 115 volts | 115 volts |