ORION Fans AC Fans OA254EC-UR-1WB

Description
Fan Tubeaxial 95 ~ 264VAC Round - 254mm Dia Ball 500.0 CFM (14.00m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 95 ~ 264VAC Round - 254mm Dia Ball 500.0 CFM (14.00m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1879-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 95 ~ 264VAC Round - 254mm Dia Ball 500.0 CFM (14.00m³/min) 2 Wire Leads

Fan Tubeaxial 95 ~ 264VAC Round - 254mm Dia Ball 500.0 CFM (14.00m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 254Mm, 500Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans - 91AH9599 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 254Mm, 500Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans
91AH9599
Axial Fan, Ball, 254Mm, 500Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans 91AH9599
AXIAL FAN, BALL, 254MM, 500CFM, WIRELEAD; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:500CFM; Noise Rating:56dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL, 254MM, 500CFM, WIRELEAD; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:500CFM; Noise Rating:56dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1879-ND 91AH9599
Product Name AC Fans Axial Fan, Ball, 254Mm, 500Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 500 SCFM (850 m³/hr) 500 SCFM (850 m³/hr)
Maximum Static Pressure 0.4800 in H2O (0.8968 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 95 to 264 volts 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA30000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Fan Accessories Qualtek Electronics - 17B6444 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details