ORION Fans AC Fans OA254EC-22-1TBXC

Description
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1888-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals

Fan Tubeaxial 230VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans

AC Fans

Buy Now Datasheet
Axial Fan, 830Cfm, 72W, 230V, Terminal; Nominal Rated Voltage Ac Orion Fans - 91AH9602 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 830Cfm, 72W, 230V, Terminal; Nominal Rated Voltage Ac Orion Fans
91AH9602
Axial Fan, 830Cfm, 72W, 230V, Terminal; Nominal Rated Voltage Ac Orion Fans 91AH9602
AXIAL FAN, 830CFM, 72W, 230V, TERMINAL; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:70dBA; Power Rating:72W RoHS Compliant: Yes

AXIAL FAN, 830CFM, 72W, 230V, TERMINAL; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:70dBA; Power Rating:72W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1888-ND OA254EC-22-1TBXC 91AH9602
Product Name AC Fans AC Fans Axial Fan, 830Cfm, 72W, 230V, Terminal; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 830 SCFM (1411 m³/hr) 830 SCFM (1411 m³/hr)
Maximum Static Pressure 1.2 in H2O (2.24 Torr)
Maximum Sound Level 70 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Maximum Sound Level 32 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details