Fan Tubeaxial 115VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Wire Leads
EC FAN - 115V 254 X 89MM - XC - ATEX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1885-ND | 36AJ7357 |
| Product Name | AC Fans | Ec Fan 115V 254 X 89Mm Xc Atex Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 830 SCFM (1411 m³/hr) | |
| Maximum Static Pressure | 1.2 in H2O (2.24 Torr) | |
| Maximum Sound Level | 70 dbA | |
| Nominal Voltage | 115 volts |