ORION Fans AC Fans OA254EC-11-1TBXC

Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1884-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals

Fan Tubeaxial 115VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 254Mm, 830Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans - 91AH9600 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 254Mm, 830Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans
91AH9600
Axial Fan, Ball, 254Mm, 830Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans 91AH9600
AXIAL FAN, BALL, 254MM, 830CFM, TERMINAL; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:70dBA; Power Rating:75W RoHS Compliant: Yes

AXIAL FAN, BALL, 254MM, 830CFM, TERMINAL; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:70dBA; Power Rating:75W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1884-ND 91AH9600
Product Name AC Fans Axial Fan, Ball, 254Mm, 830Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 830 SCFM (1411 m³/hr) 830 SCFM (1411 m³/hr)
Maximum Static Pressure 1.2 in H2O (2.24 Torr)
Maximum Sound Level 70 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data