Fan Tubeaxial 230VAC Round - 254mm Dia Ball 550.0 CFM (15.40m³/min) 2 Terminals
AXIAL FAN, 550CFM, BALL, 89MM, 254MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:55dB; Power Rating:33W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1558-ND | 36AJ7352 |
| Product Name | AC Fans | Axial Fan, 550Cfm, Ball, 89Mm, 254Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 550 SCFM (935 m³/hr) | 550 SCFM (935 m³/hr) |
| Maximum Static Pressure | 0.4000 in H2O (0.7473 Torr) | |
| Maximum Sound Level | 55 dbA | |
| Nominal Voltage | 230 volts | 230 volts |