The Axial Fan, part number 89AH2436, features a nominal rated voltage of 115VAC and operates at a power rating of 33W. It is designed with a dual ball bearing system, ensuring durability and a lifespan of approximately 60,000 hours at 40°C. The fan has a maximum airflow of 547 CFM and produces a noise level of 55 dBA during operation. It is constructed from PBT plastic with a UL94V-O rating and has a diecast aluminum frame. The fan operates effectively within a temperature range of -20°C to +80°C. It is equipped with two lead wires or terminals for connection. This fan is suitable for applications requiring efficient airflow and reliable performance.
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 547.0 CFM (15.32m³/min) 2 Wire Leads
AC Fans AC Blower, 254x89mm, 115VAC, 547CFM, 33W, 55dBA, 1650RPM, Dual Ball Bearing, Wire Leads
FAN AXIAL 254X89MM 115VAC WIRE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL, 547CFM, 55DB, 33W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:547CFM; Noise Rating:55dBA; Power Rating:33W RoHS Compliant: Yes
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
| DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1067-ND | OA254AP-11-1WB | OA254AP-11-1WB | OA254AP-11-1WB | OA254AP-11-1WB | 89AH2436 | 70103671 |
| Product Name | AC Fans | AC Fans | ORIN Axial | Fans, Thermal Management - Fans - AC Fans | FAN AC 254MM,10 115V BALL, 547cfm | Axial Fan, Ball, 547Cfm, 55Db, 33W, 115V; Nominal Rated Voltage Ac Orion Fans | Fan;AC;DieCastAlum;Painted;115V;547CFM;1650RPM;55dB;35W;Wire;Ball;254mmDia. |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 547 SCFM (930 m³/hr) | 547 SCFM (930 m³/hr) | 547 SCFM (930 m³/hr) | 547 SCFM (930 m³/hr) | 550 SCFM (935 m³/hr) | ||
| Maximum Static Pressure | 0.3900 in H2O (0.7286 Torr) | 0.3900 in H2O (0.7286 Torr) | |||||
| Maximum Sound Level | 55 dbA | 55 dbA | 55 dbA | ||||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |