Fan Tubeaxial 115VAC Round - 254mm Dia Ball 547.0 CFM (15.32m³/min) 2 Terminals
AC Fans AC Blower, 254x89mm, 115VAC, 547CFM, 33W, 55dBA, 1650RPM, Dual Ball Bearing, Terminals
AXIAL FAN, BALL, 547CFM, 55DB, 33W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:547CFM; Noise Rating:55dBA; Power Rating:33W RoHS Compliant: Yes
FAN AXIAL 254X89MM 115VAC TERM
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Allied Electronics, Inc. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1066-ND | OA254AP-11-1TB | 89AH2435 | OA254AP-11-1TB | OA254AP-11-1TB | 70103672 | OA254AP-11-1TB |
| Product Name | AC Fans | AC Fans | Axial Fan, Ball, 547Cfm, 55Db, 33W, 115V; Nominal Rated Voltage Ac Orion Fans | Fans, Thermal Management - Fans - AC Fans | ORIN Axial | Fan;AC;DieCastAlum;Painted;115V;547CFM;1650RPM;55dB;35W;Term;Ball;254mmDia. | FAN AC 254MM,10 115V BALL, 547cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 547 SCFM (930 m³/hr) | 547 SCFM (930 m³/hr) | 547 SCFM (930 m³/hr) | 550 SCFM (935 m³/hr) | 547 SCFM (930 m³/hr) | ||
| Maximum Static Pressure | 0.3900 in H2O (0.7286 Torr) | 0.3900 in H2O (0.7286 Torr) | |||||
| Maximum Sound Level | 55 dbA | 55 dbA | 55 dbA | ||||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |