230VAC 254X89MM
AC Fans AC Fan, High Performance, 254x89mm, 230VAC, 600CFM, 45W, 55dBA, 2000RPM, Dual Ball Bearing, Wire Leads
AC FAN, 600CFM, 45W, 2000RPM, 254X89MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:600CFM; Noise Rating:55dB; Power Rating:45W RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA254AN-22-2WB-ND | OA254AN-22-2WB | OA254AN-22-2WB | 36AJ7348 | OA254AN-22-2WB |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Ac Fan, 600Cfm, 45W, 2000Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans | FAN AC 254MM(10) 230V, 600cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 600 SCFM (1020 m³/hr) | 600 SCFM (1020 m³/hr) | 600 SCFM (1020 m³/hr) | 600 SCFM (1020 m³/hr) | |
| Maximum Static Pressure | 0.4500 in H2O (0.8407 Torr) | ||||
| Maximum Sound Level | 55 dbA | 55 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts |