ORION Fans AC Fans OA254AN-22-2TB

Description
230VAC 254X89MM
Request a Quote Datasheet
Description
230VAC 254X89MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA254AN-22-2TB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 254X89MM

230VAC 254X89MM

Buy Now Datasheet
Ac Fan, 600Cfm, 45W, 2000Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7347 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 600Cfm, 45W, 2000Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7347
Ac Fan, 600Cfm, 45W, 2000Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7347
AC FAN, 600CFM, 45W, 2000RPM, 254X89MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:600CFM; Noise Rating:55dB; Power Rating:45W RoHS Compliant: Yes

AC FAN, 600CFM, 45W, 2000RPM, 254X89MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:600CFM; Noise Rating:55dB; Power Rating:45W RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 254MM(10) 230V, 600cfm - OA254AN-22-2TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 254MM(10) 230V, 600cfm
OA254AN-22-2TB
FAN AC 254MM(10) 230V, 600cfm OA254AN-22-2TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, High Performance, 254x89mm, 230VAC, 600CFM, 45W, 55dBA, 2000RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, High Performance, 254x89mm, 230VAC, 600CFM, 45W, 55dBA, 2000RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA254AN-22-2TB-ND 36AJ7347 OA254AN-22-2TB OA254AN-22-2TB
Product Name AC Fans Ac Fan, 600Cfm, 45W, 2000Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans FAN AC 254MM(10) 230V, 600cfm AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 600 SCFM (1020 m³/hr) 600 SCFM (1020 m³/hr) 600 SCFM (1020 m³/hr)
Maximum Static Pressure 0.4500 in H2O (0.8407 Torr)
Maximum Sound Level 55 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 122 SCFM (208 m³/hr)
Blower/Fan Type Axial Fan
View Details
6026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BHAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 5 volts
View Details
2 suppliers
Axial Fan - 103TY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 63.6 SCFM (108 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details