Fan Tubeaxial 230VAC Round - 254mm Dia Ball 850.0 CFM (23.80m³/min) 2 Terminals
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 254X89MM 230VAC TERM
Features:
AC Fans AC Fan, High Performance, 254x89mm, 230VAC, 850CFM, 75W, 69dBA, 2700RPM, Dual Ball Bearing, Terminals
AXIAL FAN, BALL, 850CFM, 69DB, 75W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:850CFM; Noise Rating:69dBA; Power Rating:75W RoHS Compliant: Yes
| DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1063-ND | OA254AN-22-1TBXC | OA254AN-22-1TBXC | 70103394 | OA254AN-22-1TBXC | 89AH2433 |
| Product Name | AC Fans | FAN AC 254MM(10) 230V, 850cfm | Fans, Thermal Management - Fans - AC Fans | Fan;AC;High Perform;DieCastAlum;230V;700CFM;2200RPM;65dB;70W;Term;Ball;254mmDia. | AC Fans | Axial Fan, Ball, 850Cfm, 69Db, 75W, 230V; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 850 SCFM (1445 m³/hr) | 850 SCFM (1445 m³/hr) | 850 SCFM (1445 m³/hr) | 850 SCFM (1445 m³/hr) | 850 SCFM (1445 m³/hr) | |
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | 1.14 in H2O (2.13 Torr) | ||||
| Maximum Sound Level | 69 dbA | 69 dbA | 69 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts | 230 volts |