ORION Fans OA254 'XC Series' OA254AN-22-1*

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA254 'XC Series' - OA254AN-22-1* - ORION Fans
Dallas, TX, USA
OA254 'XC Series'
OA254AN-22-1*
OA254 'XC Series' OA254AN-22-1*
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires or Terminals

Motor Capacitor dirve, impedance and thermally protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA254AN-22-1*
Product Name OA254 'XC Series'
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 850 SCFM (1445 m³/hr)
Maximum Static Pressure 1.14 in H2O (2.13 Torr)
Maximum Sound Level 69 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
50x50x10mm, 12 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers
Backward Curved Fan - UNO806306D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 83 dbA
View Details