AC Fans AC Fan, High Performance, 254x89mm, 115VAC, 320CFM, 32W, 48dBA, 1100RPM, Dual Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC FAN, 320CFM, 32W, 1100RPM, 254X89MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:320CFM; Noise Rating:48dB; Power Rating:32W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA254AN-11-3WB-ND | OA254AN-11-3WB | OA254AN-11-3WB | 36AJ7345 |
| Product Name | AC Fans | AC Fans | FAN AC 254MM(10) 115V, 320cfm | Ac Fan, 320Cfm, 32W, 1100Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 320 SCFM (544 m³/hr) | 320 SCFM (544 m³/hr) | 320 SCFM (544 m³/hr) | |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | |||
| Maximum Sound Level | 48 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |