Fan Tubeaxial 115VAC Round - 254mm Dia Ball 320.0 CFM (8.96m³/min) 2 Terminals
Features:
AXIAL FAN, BALL, 320CFM, 48DB, 32W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:320CFM; Noise Rating:48dBA; Power Rating:32W RoHS Compliant: Yes
AC Fans AC Fan, High Performance, 254x89mm, 115VAC, 320CFM, 32W, 48dBA, 1100RPM, Dual Ball Bearing, Terminals
FAN AXIAL 254X89MM 115VAC TERM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1061-ND | 70103305 | 89AH2431 | OA254AN-11-3TB | OA254AN-11-3TB | OA254AN-11-3TB |
| Product Name | AC Fans | Fan;AC;DieCastAlum;Unpainted;115V;700CFM;2200RPM;65dB;79W;Term;Ball;254mmDia. | Axial Fan, Ball, 320Cfm, 48Db, 32W, 115V; Nominal Rated Voltage Ac Orion Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | FAN AC 254MM(10) 115V, 320cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 320 SCFM (544 m³/hr) | 555 SCFM (943 m³/hr) | 320 SCFM (544 m³/hr) | 320 SCFM (544 m³/hr) | 320 SCFM (544 m³/hr) | |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | 0.3900 in H2O (0.7286 Torr) | ||||
| Maximum Sound Level | 48 dbA | 48 dbA | 48 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |