ORION Fans AC Fans OA254AN-11-2WB

Description
"FAN AC 254MM(10"") 115V 620CFM"
Request a Quote Datasheet
Description
"FAN AC 254MM(10"") 115V 620CFM"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA254AN-11-2WB-ND - DigiKey
Thief River Falls, MN, United States
"FAN AC 254MM(10"") 115V 620CFM"

"FAN AC 254MM(10"") 115V 620CFM"

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, High Performance, 254x89mm, 115VAC, 600CFM, 45W, 55dBA, 2000RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, High Performance, 254x89mm, 115VAC, 600CFM, 45W, 55dBA, 2000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN AC 254MM(10) 115V, 600cfm - OA254AN-11-2WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 254MM(10) 115V, 600cfm
OA254AN-11-2WB
FAN AC 254MM(10) 115V, 600cfm OA254AN-11-2WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ac Fan, 600Cfm, 45W, 2000Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7344 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 600Cfm, 45W, 2000Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7344
Ac Fan, 600Cfm, 45W, 2000Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7344
AC FAN, 600CFM, 45W, 2000RPM, 254X89MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:600CFM; Noise Rating:55dB; Power Rating:45W RoHS Compliant: Yes

AC FAN, 600CFM, 45W, 2000RPM, 254X89MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:600CFM; Noise Rating:55dB; Power Rating:45W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA254AN-11-2WB-ND OA254AN-11-2WB OA254AN-11-2WB 36AJ7344
Product Name AC Fans AC Fans FAN AC 254MM(10) 115V, 600cfm Ac Fan, 600Cfm, 45W, 2000Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 600 SCFM (1020 m³/hr) 600 SCFM (1020 m³/hr) 600 SCFM (1020 m³/hr)
Maximum Static Pressure 0.4500 in H2O (0.8407 Torr)
Maximum Sound Level 55 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan, 6.93 X 6.93, 60/40 Cfm, 24Vdc Rohs Compliant Stego - 70M7784 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
9226-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2280 to ? in H2O (0.4259 to ? Torr)
Maximum Sound Level 42.3 dbA
View Details