ORION Fans AC Fans OA254AN-11-1WBXC

Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 850.0 CFM (23.80m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 850.0 CFM (23.80m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1060-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 850.0 CFM (23.80m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Round - 254mm Dia Ball 850.0 CFM (23.80m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 850Cfm, 69Db, 75W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2430 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 850Cfm, 69Db, 75W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2430
Axial Fan, Ball, 850Cfm, 69Db, 75W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2430
AXIAL FAN, BALL, 850CFM, 69DB, 75W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:850CFM; Noise Rating:69dBA; Power Rating:75W RoHS Compliant: Yes

AXIAL FAN, BALL, 850CFM, 69DB, 75W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:850CFM; Noise Rating:69dBA; Power Rating:75W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA254AN-11-1WBXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA254AN-11-1WBXC
Fans, Thermal Management - Fans - AC Fans OA254AN-11-1WBXC
FAN AXIAL 254X89MM 115VAC WIRE

FAN AXIAL 254X89MM 115VAC WIRE

Supplier's Site
FAN AC 254MM(10) 115V, 850cfm - OA254AN-11-1WBXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 254MM(10) 115V, 850cfm
OA254AN-11-1WBXC
FAN AC 254MM(10) 115V, 850cfm OA254AN-11-1WBXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, High Performance, 254x89mm, 115VAC, 850CFM, 75W, 69dBA, 2700RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, High Performance, 254x89mm, 115VAC, 850CFM, 75W, 69dBA, 2700RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1060-ND 89AH2430 OA254AN-11-1WBXC OA254AN-11-1WBXC OA254AN-11-1WBXC
Product Name AC Fans Axial Fan, Ball, 850Cfm, 69Db, 75W, 115V; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans FAN AC 254MM(10) 115V, 850cfm AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 850 SCFM (1445 m³/hr) 850 SCFM (1445 m³/hr) 850 SCFM (1445 m³/hr) 850 SCFM (1445 m³/hr)
Maximum Static Pressure 0.7800 in H2O (1.46 Torr)
Maximum Sound Level 69 dbA 69 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 11.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Z48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level 54.1 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 146DF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details