Fan Tubeaxial 115VAC Round - 254mm Dia Ball 850.0 CFM (23.80m³/min) 2 Terminals
AXIAL FAN, BALL, 850CFM, 69DB, 75W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:850CFM; Noise Rating:69dBA; Power Rating:75W RoHS Compliant: Yes
Features:
Fan, 254mm Round x 89mm DP 120VAC
FAN AXIAL 254X89MM 115VAC TERM
AC Fans AC Fan, High Performance, 254x89mm, 115VAC, 850CFM, 75W, 69dBA, 2700RPM, Dual Ball Bearing, Terminals
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1059-ND | 89AH2429 | 70103393 | OA254AN-11-1TBXC | OA254AN-11-1TBXC | OA254AN-11-1TBXC | OA254AN-11-1TBXC |
| Product Name | AC Fans | Axial Fan, Ball, 850Cfm, 69Db, 75W, 115V; Nominal Rated Voltage Ac Orion Fans | Fan;AC;HighPerform;DieCastAlum;115V;850CFM;2700RPM;69dB;75W;Term;Ball;254mmDia | ORIN Axial | Fans, Thermal Management - Fans - AC Fans | AC Fans | FAN AC 254MM(10) 115V, 850cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 850 SCFM (1445 m³/hr) | 850 SCFM (1445 m³/hr) | 850 SCFM (1445 m³/hr) | 850 SCFM (1445 m³/hr) | 850 SCFM (1445 m³/hr) | ||
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | 1.14 in H2O (2.13 Torr) | |||||
| Maximum Sound Level | 69 dbA | 69 dbA | 69 dbA | ||||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |