Fan Tubeaxial 115VAC Round - 254mm Dia Ball 700.0 CFM (19.60m³/min) 2 Terminals
FAN AXIAL 254X89MM 115VAC TERM
Features:
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC Fans AC Fan, High Performance, 254x89mm, 115VAC, 700CFM, 70W, 65dBA, 2200RPM, Dual Ball Bearing, Terminals
AXIAL FAN, BALL, 700CFM, 65DB, 70W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:700CFM; Noise Rating:65dBA; Power Rating:70W RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1058-ND | OA254AN-11-1TB | 70103303 | OA254AN-11-1TB | OA254AN-11-1TB | 89AH2428 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Fan;AC;DieCastAlum;Unpainted;115V;700CFM;2200RPM;65dB;79W;Term;Ball;254mmDia. | FAN AC 254MM(10) 115V, 700cfm | AC Fans | Axial Fan, Ball, 700Cfm, 65Db, 70W, 115V; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 700 SCFM (1190 m³/hr) | 700 SCFM (1190 m³/hr) | 700 SCFM (1190 m³/hr) | 700 SCFM (1190 m³/hr) | 700 SCFM (1190 m³/hr) | |
| Maximum Static Pressure | 0.5310 in H2O (0.9921 Torr) | 0.8000 in H2O (1.49 Torr) | ||||
| Maximum Sound Level | 65 dbA | 65 dbA | 65 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |