ORION Fans AC Fans OA2547AP-22-1WB1868

Description
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA2547AP-22-1WB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 1000Cfm, 70Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2448 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 1000Cfm, 70Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans
89AH2448
Axial Fan, 1000Cfm, 70Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans 89AH2448
AXIAL FAN, 1000CFM, 70DB, 105W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dBA; Power Rating:105W RoHS Compliant: Yes

AXIAL FAN, 1000CFM, 70DB, 105W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dBA; Power Rating:105W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA2547AP-22-1WB1868-ND 89AH2448
Product Name AC Fans Axial Fan, 1000Cfm, 70Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1700 m³/hr) 1000 SCFM (1700 m³/hr)
Maximum Static Pressure 0.6000 in H2O (1.12 Torr)
Maximum Sound Level 70 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details
Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.20 - Filter Fan - 7F20902420550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
DC Brushless Fans (BLDC) - FAD1-04020BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.7 SCFM (13.09 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers