ORION Fans AC Fans OA2547AP-22-1TB1868

Description
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA2547AP-22-1TB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals

Fan Tubeaxial 230VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 1000Cfm, 70Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2447 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 1000Cfm, 70Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans
89AH2447
Axial Fan, 1000Cfm, 70Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans 89AH2447
AXIAL FAN, 1000CFM, 70DB, 105W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dBA; Power Rating:105W RoHS Compliant: Yes

AXIAL FAN, 1000CFM, 70DB, 105W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dBA; Power Rating:105W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA2547AP-22-1TB1868-ND 89AH2447
Product Name AC Fans Axial Fan, 1000Cfm, 70Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1700 m³/hr) 1000 SCFM (1700 m³/hr)
Maximum Static Pressure 0.6000 in H2O (1.12 Torr)
Maximum Sound Level 70 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 196 SCFM (333 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - XFF4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details