ORION Fans AC Fans OA2547AP-11-1TB1869K

Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA2547AP-11-1TB1869K-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals

Fan Tubeaxial 115VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals

Buy Now Datasheet
Ac Axial Fan, Ball, 254Mm, 1000Cfm, 115V; Fan Frame Type Orion Fans - 45AJ0110 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, Ball, 254Mm, 1000Cfm, 115V; Fan Frame Type Orion Fans
45AJ0110
Ac Axial Fan, Ball, 254Mm, 1000Cfm, 115V; Fan Frame Type Orion Fans 45AJ0110
AC AXIAL FAN, BALL, 254MM, 1000CFM, 115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dB; Power Rating:105W; Rated Speed:3250rpm RoHS Compliant: Yes

AC AXIAL FAN, BALL, 254MM, 1000CFM, 115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dB; Power Rating:105W; Rated Speed:3250rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA2547AP-11-1TB1869K-ND 45AJ0110
Product Name AC Fans Ac Axial Fan, Ball, 254Mm, 1000Cfm, 115V; Fan Frame Type Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1700 m³/hr) 1000 SCFM (1700 m³/hr)
Maximum Static Pressure 0.6000 in H2O (1.12 Torr)
Maximum Sound Level 70 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 45W Rohs Compliant Stego - 70M7858 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
6025-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 27.86 dbA
View Details