The Ac Fan 230V 254 x 89mm from Orion Fans features a diecast aluminum frame and a metal alloy impeller, designed for durability and efficiency. It operates within a temperature range of -30°C to +80°C and has a storage temperature range of -40°C to +100°C. The fan utilizes a dual ball bearing system, ensuring a life expectancy of 50,000 hours at 55°C. It is rated for IP56 environmental protection, making it suitable for various applications. The fan is available in multiple configurations, with airflow ratings up to 3250 CFM and noise levels as low as 46 dB, depending on the model. It operates at 230V with a voltage range of 200-240V and is RoHS compliant. The product is equipped with either lead wires or terminals for connection, providing flexibility in installation.
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Wire Leads
AC FAN - 230V 254 X 89MM - METAL ROHS COMPLIANT: YES
AC Fans AC Fan for Harsh Environment, All Metal, 254x89mm, 7 Blade, 230VAC, 1000CFM, 105W, 70dBA, 3250RPM, Dual Ball Bearing, Wire Leads, IP56 Rated
FAN AXIAL 254X89MM 230VAC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1503-ND | 36AJ7388 | OA2547AN-22-1WB1856 | OA2547AN-22-1WB1856 |
| Product Name | AC Fans | Ac Fan 230V 254 X 89Mm Metal Rohs Compliant Orion Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1000 SCFM (1700 m³/hr) | 1000 SCFM (1700 m³/hr) | ||
| Maximum Static Pressure | 0.6000 in H2O (1.12 Torr) | |||
| Maximum Sound Level | 70 dbA | 70 dbA | ||
| Nominal Voltage | 230 volts | 230 volts |