Fan Tubeaxial 230VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals
FAN AXIAL 254X89MM 230VAC TERM
AC Fans AC Fan for Harsh Environment, All Metal, 254x89mm, 7 Blade, 230VAC, 1000CFM, 105W, 70dBA, 3250RPM, Dual Ball Bearing, Terminals, IP56 Rated
AXIAL FAN, 1000CFM, 70DB, 105W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dBA; Power Rating:105W RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1552-ND | OA2547AN-22-1TB1856 | OA2547AN-22-1TB1856 | 89AH2444 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Axial Fan, 1000Cfm, 70Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 1000 SCFM (1700 m³/hr) | 1000 SCFM (1700 m³/hr) | 1000 SCFM (1700 m³/hr) | |
| Maximum Static Pressure | 0.6000 in H2O (1.12 Torr) | |||
| Maximum Sound Level | 70 dbA | 70 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts |