AC FAN - 115V 254 X 89MM - METAL ROHS COMPLIANT: YES
AC Fans AC Fan for Harsh Environment, All Metal, 254x89mm, 7 Blade, 115VAC, 620CFM, 95W, 63dBA, 2200RPM, Dual Ball Bearing, Terminals, IP56 Rated
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA2547AN-11-2TB1856-ND | 36AJ7384 | OA2547AN-11-2TB1856 |
| Product Name | AC Fans | Ac Fan 115V 254 X 89Mm Metal Rohs Compliant Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 620 SCFM (1054 m³/hr) | ||
| Maximum Static Pressure | 0.2700 in H2O (0.5044 Torr) | ||
| Maximum Sound Level | 63 dbA | ||
| Nominal Voltage | 115 volts |