ORION Fans AC Fans OA2547AN-11-1TB1856

Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1550-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals

Fan Tubeaxial 115VAC Round - 254mm Dia Ball 1000.0 CFM (28.00m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA2547AN-11-1TB1856 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA2547AN-11-1TB1856
Fans, Thermal Management - Fans - AC Fans OA2547AN-11-1TB1856
FAN AXIAL 254X89MM 115VAC TERM

FAN AXIAL 254X89MM 115VAC TERM

Supplier's Site
Axial Fan, 1000Cfm, 70Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2443 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 1000Cfm, 70Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans
89AH2443
Axial Fan, 1000Cfm, 70Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans 89AH2443
AXIAL FAN, 1000CFM, 70DB, 105W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dBA; Power Rating:105W RoHS Compliant: Yes

AXIAL FAN, 1000CFM, 70DB, 105W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:1000CFM; Noise Rating:70dBA; Power Rating:105W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 254x89mm, 7 Blade, 115VAC, 1000CFM, 105W, 70dBA, 3250RPM, Dual Ball Bearing, Terminals, IP56 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 254x89mm, 7 Blade, 115VAC, 1000CFM, 105W, 70dBA, 3250RPM, Dual Ball Bearing, Terminals, IP56 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1550-ND OA2547AN-11-1TB1856 89AH2443 OA2547AN-11-1TB1856
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 1000Cfm, 70Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1700 m³/hr) 1000 SCFM (1700 m³/hr) 1000 SCFM (1700 m³/hr)
Maximum Static Pressure 0.6000 in H2O (1.12 Torr)
Maximum Sound Level 70 dbA 70 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details