ORION Fans AC Fans OA2543AP-22-1WB1869K

Description
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA2543AP-22-1WB1869K-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads

Buy Now Datasheet
Ac Axial Fan, Ball, 254Mm, 930Cfm, 230V; Fan Frame Type Orion Fans - 45AJ0109 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, Ball, 254Mm, 930Cfm, 230V; Fan Frame Type Orion Fans
45AJ0109
Ac Axial Fan, Ball, 254Mm, 930Cfm, 230V; Fan Frame Type Orion Fans 45AJ0109
AC AXIAL FAN, BALL, 254MM, 930CFM, 230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:930CFM; Noise Rating:67dB; Power Rating:105W; Rated Speed:3300rpm; IP Rating:IP69KRoHS Compliant: Yes

AC AXIAL FAN, BALL, 254MM, 930CFM, 230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:930CFM; Noise Rating:67dB; Power Rating:105W; Rated Speed:3300rpm; IP Rating:IP69KRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA2543AP-22-1WB1869K-ND 45AJ0109
Product Name AC Fans Ac Axial Fan, Ball, 254Mm, 930Cfm, 230V; Fan Frame Type Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1581 m³/hr) 930 SCFM (1581 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 67 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.39 SCFM (113 m³/hr)
Maximum Sound Level 47 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFF30000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 380DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details