ORION Fans AC Fans OA2543AP-22-1WB1868

Description
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA2543AP-22-1WB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 930Cfm, 67Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2442 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 930Cfm, 67Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans
89AH2442
Axial Fan, 930Cfm, 67Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans 89AH2442
AXIAL FAN, 930CFM, 67DB, 105W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:930CFM; Noise Rating:67dBA; Power Rating:105W RoHS Compliant: Yes

AXIAL FAN, 930CFM, 67DB, 105W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:930CFM; Noise Rating:67dBA; Power Rating:105W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA2543AP-22-1WB1868-ND 89AH2442
Product Name AC Fans Axial Fan, 930Cfm, 67Db, 105W, 230Vac; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1581 m³/hr) 930 SCFM (1581 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 67 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015X48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details