ORION Fans AC Fans OA2543AP-11-1WB1868

Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA2543AP-11-1WB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 930Cfm, 67Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2440 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 930Cfm, 67Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans
89AH2440
Axial Fan, 930Cfm, 67Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans 89AH2440
AXIAL FAN, 930CFM, 67DB, 105W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:930CFM; Noise Rating:67dBA; Power Rating:105W RoHS Compliant: Yes

AXIAL FAN, 930CFM, 67DB, 105W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:930CFM; Noise Rating:67dBA; Power Rating:105W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA2543AP-11-1WB1868-ND 89AH2440
Product Name AC Fans Axial Fan, 930Cfm, 67Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1581 m³/hr) 930 SCFM (1581 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 67 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - Q1006-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
View Details
3 suppliers
Electrical - Climate Control - Filtered Fans - PF65000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 230 volts
View Details