AC Fans AC Fan for Harsh Environment, All Metal, 254x89mm, 230VAC, 450CFM, 40W, 48dBA, 1700RPM, Dual Ball Bearing, Wire Leads, IP56 Rated
AC FAN, 450CFM, 40W, 1700RPM, 254X89MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:450CFM; Noise Rating:48dB; Power Rating:40W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA2543AN-22-3WB1856-ND | OA2543AN-22-3WB1856 | 36AJ7382 |
| Product Name | AC Fans | AC Fans | Ac Fan, 450Cfm, 40W, 1700Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 450 SCFM (765 m³/hr) | 450 SCFM (765 m³/hr) | |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | ||
| Maximum Sound Level | 48 dbA | ||
| Nominal Voltage | 230 volts | 230 volts |