Fan Tubeaxial 115VAC Round - 254mm Dia Ball 930.0 CFM (26.04m³/min) 2 Wire Leads
AC Fans AC Fan for Harsh Environment, All Metal, 254x89mm, 115VAC, 930CFM, 105W, 67dBA, 3300RPM, Dual Ball Bearing, Wire Leads, IP56 Rated
FAN AXIAL 254X89MM 115VAC WIRE
AXIAL FAN, 930CFM, 67DB, 105W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:930CFM; Noise Rating:67dBA; Power Rating:105W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1547-ND | OA2543AN-11-1WB1856 | OA2543AN-11-1WB1856 | 89AH2438 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 930Cfm, 67Db, 105W, 115Vac; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 930 SCFM (1581 m³/hr) | 930 SCFM (1581 m³/hr) | 930 SCFM (1581 m³/hr) | |
| Maximum Static Pressure | 1.07 in H2O (2 Torr) | |||
| Maximum Sound Level | 67 dbA | 67 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |