Fan Tubeaxial 230VAC Square - 320mm L x 320mm H Ball 600.0 CFM (16.80m³/min) Terminal Block
AC Fans Louvered Filter Fan Snap-On Guard Kit with 172mm Fan Installed, 320x141.5mm, 230VAC, 600CFM, 80W, 61dBA, 2800RPM, IP55 Rated
LOUVERED FILTER FAN GUARD KIT WITH 172 MM FAN INSTALLED, 235 CFM, 230V
FAN AXIAL 320X141.5MM 230VAC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1575-ND | OA225LFG221T | 36AJ7341 | OA225LFG221T |
| Product Name | AC Fans | AC Fans | Louvered Filter Fan Guard Kit With 172 Mm Fan Installed, 235 Cfm, 230V Orion Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 600 SCFM (1020 m³/hr) | 600 SCFM (1020 m³/hr) | ||
| Maximum Static Pressure | 0.6700 in H2O (1.25 Torr) | |||
| Maximum Sound Level | 61 dbA | 61 dbA | ||
| Nominal Voltage | 230 volts | 230 volts |