ORION Fans AC Fans OA225AP-22-1TB1868

Description
Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA225AP-22-1TB1868-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 620Cfm, 66Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans - 89AH2426 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 620Cfm, 66Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans
89AH2426
Axial Fan, Ball, 620Cfm, 66Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans 89AH2426
AXIAL FAN, BALL, 620CFM, 66DB, 80W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:225mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:620CFM; Noise Rating:66dBA; Power Rating:80W RoHS Compliant: Yes

AXIAL FAN, BALL, 620CFM, 66DB, 80W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:225mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:620CFM; Noise Rating:66dBA; Power Rating:80W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA225AP-22-1TB1868-ND 89AH2426
Product Name AC Fans Axial Fan, Ball, 620Cfm, 66Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 620 SCFM (1054 m³/hr) 620 SCFM (1054 m³/hr)
Maximum Static Pressure 0.7400 in H2O (1.38 Torr)
Maximum Sound Level 66 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 45W Rohs Compliant Stego - 70M7858 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
40x40x20mm, 12 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
Electrical - Climate Control - Filtered Fans - PFF60000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details