ORION Fans AC Fans OA225AP-11-1WB1869K

Description
Fan Tubeaxial 115VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA225AP-11-1WB1869K-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Wire Leads

Buy Now Datasheet
Ac Axial Fan, Ball, 225Mm, 620Cfm, 115V; Fan Frame Type Orion Fans - 45AJ0103 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, Ball, 225Mm, 620Cfm, 115V; Fan Frame Type Orion Fans
45AJ0103
Ac Axial Fan, Ball, 225Mm, 620Cfm, 115V; Fan Frame Type Orion Fans 45AJ0103
AC AXIAL FAN, BALL, 225MM, 620CFM, 115V; Fan Frame Type:Square; Fan Frame Size:225mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:620CFM; Noise Rating:66dB; Power Rating:80W; Rated Speed:3100rpm; Current Rating:- RoHS Compliant: Yes

AC AXIAL FAN, BALL, 225MM, 620CFM, 115V; Fan Frame Type:Square; Fan Frame Size:225mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:620CFM; Noise Rating:66dB; Power Rating:80W; Rated Speed:3100rpm; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA225AP-11-1WB1869K-ND 45AJ0103
Product Name AC Fans Ac Axial Fan, Ball, 225Mm, 620Cfm, 115V; Fan Frame Type Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 620 SCFM (1054 m³/hr) 620 SCFM (1054 m³/hr)
Maximum Static Pressure 0.7400 in H2O (1.38 Torr)
Maximum Sound Level 66 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details