Fan Tubeaxial 115VAC Square - 225mm L x 225mm H Ball 600.0 CFM (16.80m³/min) Terminal Block
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL, 600CFM, 61DB, 72W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:225mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:600CFM; Noise Rating:61dBA; Power Rating:72W RoHS Compliant: Yes
FAN AXIAL 225X80MM BALL 115VAC
AC Fans AC Fan for Harsh Environment, All Metal, 225x80mm, 115VAC, 600CFM, 72W, 61dBA, 2800RPM, Dual Ball Bearing, Terminals, IP55 Rated
| DigiKey | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1056-ND | OA225AN-11-1TB18 | 89AH2422 | OA225AN-11-1TB18 | OA225AN-11-1TB18 |
| Product Name | AC Fans | FAN AC 225X80 115V BALL, 530/600cfm | Axial Fan, Ball, 600Cfm, 61Db, 72W, 115V; Nominal Rated Voltage Ac Orion Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 600 SCFM (1020 m³/hr) | 530 to 600 SCFM (901 to 1020 m³/hr) | 600 SCFM (1020 m³/hr) | 600 SCFM (1020 m³/hr) | |
| Maximum Static Pressure | 0.6700 in H2O (1.25 Torr) | ||||
| Maximum Sound Level | 61 dbA | 61 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts |