ORION Fans Fan,AC,115V,80W,2800RPM,600 CFM,61 dB,Dual Ball Bearing,Terminal,225 x 80mm OA225AN-11-1TB-18

Description
Dimensions: 225 × 80 mm (8.9" × 3.1") Features: Motor: High Performance Capacitor Drive, Thermally Protected Dielectric Strength: AC 1500 V (50/60 Hz) 1 Min. Operating Temperature: –40°C to +60°C Life Expectancy (L10): 40,000 Hours Frame: Die Cast Aluminum Impeller: UL95V-0 Glass Fiber Reinforce Nylon Coating Power Connection: Lead Wires
Description
Dimensions: 225 × 80 mm (8.9" × 3.1") Features: Motor: High Performance Capacitor Drive, Thermally Protected Dielectric Strength: AC 1500 V (50/60 Hz) 1 Min. Operating Temperature: –40°C to +60°C Life Expectancy (L10): 40,000 Hours Frame: Die Cast Aluminum Impeller: UL95V-0 Glass Fiber Reinforce Nylon Coating Power Connection: Lead Wires

Suppliers

Company
Product
Description
Supplier Links
Fan,AC,115V,80W,2800RPM,600 CFM,61 dB,Dual Ball Bearing,Terminal,225 x 80mm - 70103388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan,AC,115V,80W,2800RPM,600 CFM,61 dB,Dual Ball Bearing,Terminal,225 x 80mm
70103388
Fan,AC,115V,80W,2800RPM,600 CFM,61 dB,Dual Ball Bearing,Terminal,225 x 80mm 70103388
Dimensions: 225 × 80 mm (8.9" × 3.1") Features: Motor: High Performance Capacitor Drive, Thermally Protected Dielectric Strength: AC 1500 V (50/60 Hz) 1 Min. Operating Temperature: –40°C to +60°C Life Expectancy (L10): 40,000 Hours Frame: Die Cast Aluminum Impeller: UL95V-0 Glass Fiber Reinforce Nylon Coating Power Connection: Lead Wires

Dimensions: 225 × 80 mm (8.9" × 3.1")
Features:

  • Motor: High Performance Capacitor Drive, Thermally Protected
  • Dielectric Strength: AC 1500 V (50/60 Hz) 1 Min.
  • Operating Temperature: –40°C to +60°C
  • Life Expectancy (L10): 40,000 Hours
  • Frame: Die Cast Aluminum
  • Impeller: UL95V-0 Glass Fiber Reinforce Nylon Coating
  • Power Connection: Lead Wires
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70103388
Product Name Fan,AC,115V,80W,2800RPM,600 CFM,61 dB,Dual Ball Bearing,Terminal,225 x 80mm
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20812055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details