ORION Fans AC Fans OA205AP-22-1TB1869K

Description
Fan Tubeaxial 230VAC Square - 205mm L x 205mm H Ball 590.0 CFM (16.52m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 205mm L x 205mm H Ball 590.0 CFM (16.52m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA205AP-22-1TB1869K-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 205mm L x 205mm H Ball 590.0 CFM (16.52m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 205mm L x 205mm H Ball 590.0 CFM (16.52m³/min) 2 Terminals

Buy Now Datasheet
Ac Axial Fan, Ball, 205Mm, 590Cfm, 230V; Fan Frame Type Orion Fans - 45AJ0100 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, Ball, 205Mm, 590Cfm, 230V; Fan Frame Type Orion Fans
45AJ0100
Ac Axial Fan, Ball, 205Mm, 590Cfm, 230V; Fan Frame Type Orion Fans 45AJ0100
AC AXIAL FAN, BALL, 205MM, 590CFM, 230V; Fan Frame Type:Square; Fan Frame Size:205mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:590CFM; Noise Rating:67dB; Power Rating:80W; Rated Speed:3000rpm; Current Rating:- RoHS Compliant: Yes

AC AXIAL FAN, BALL, 205MM, 590CFM, 230V; Fan Frame Type:Square; Fan Frame Size:205mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:590CFM; Noise Rating:67dB; Power Rating:80W; Rated Speed:3000rpm; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA205AP-22-1TB1869K-ND 45AJ0100
Product Name AC Fans Ac Axial Fan, Ball, 205Mm, 590Cfm, 230V; Fan Frame Type Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1003 m³/hr) 590 SCFM (1003 m³/hr)
Maximum Static Pressure 0.8600 in H2O (1.61 Torr)
Maximum Sound Level 67 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01803.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
8015-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details